Vishay Precision Group Automotive 125mW 150V Resistor CRCW080556K0FKEA

Description
0805 Thick Film Resistor, 56kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080556K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080556K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 56kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080556K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080556K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 125mW 150V Resistor - 52-CRCW080556K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW080556K0FKEA
Automotive 125mW 150V Resistor 52-CRCW080556K0FKEA
0805 Thick Film Resistor, 56kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080556K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080556K0FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 56kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080556K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080556K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791550
Surface Mount Resistors 6791550
Vishay CRCW080556K0FKEA

Vishay CRCW080556K0FKEA

Supplier's Site
Surface Mount Resistors - 6791550P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791550P
Surface Mount Resistors 6791550P
Vishay CRCW080556K0FKEA

Vishay CRCW080556K0FKEA

Supplier's Site
Surface Mount Resistors - 1694732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694732
Surface Mount Resistors 1694732
Vishay CRCW080556K0FKEA

Vishay CRCW080556K0FKEA

Supplier's Site
Surface Mount Resistors - 1825264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825264
Surface Mount Resistors 1825264
Vishay CRCW080556K0FKEA

Vishay CRCW080556K0FKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW080556K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW080556K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW080556K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-56.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0KCTR-ND
Chip Resistor - Surface Mount 541-56.0KCTR-ND
56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0KCDKR-ND
Chip Resistor - Surface Mount 541-56.0KCDKR-ND
56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0KCCT-ND
Chip Resistor - Surface Mount 541-56.0KCCT-ND
56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327194-CRCW080556K0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327194-CRCW080556K0FKEA
Resistors - Chip Resistor - Surface Mount 1327194-CRCW080556K0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327194-CRCW080556K0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 56 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-56.0KCCT,541-56. 0KCTR,541-56.0KCDKR, D12/CRCW0805 100 56K 1% ET1 E3 Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327194-CRCW080556K0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 56 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-56.0KCCT,541-56.0KCTR,541-56.0KCDKR,D12/CRCW0805 100 56K 1% ET1 E3
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 56K, 1%, 0.125W, 0805; Resistance Vishay - 53K0346 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 1%, 0.125W, 0805; Resistance Vishay
53K0346
Res, Thick Film, 56K, 1%, 0.125W, 0805; Resistance Vishay 53K0346
RES, THICK FILM, 56K, 1%, 0.125W, 0805; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 56K, 1%, 0.125W, 0805; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 56K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0347
Res, Thick Film, 56K, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0347
RES, THICK FILM, 56K, 1%, 0.125W, 0805, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

RES, THICK FILM, 56K, 1%, 0.125W, 0805, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4726 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4726
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4726
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW080556K0FKEA 6791550 6791550P CRCW080556K0FKEA 541-56.0KCTR-ND 1327194-CRCW080556K0FKEA 53K0346 53K0347 27W4726
Product Name Automotive 125mW 150V Resistor Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 56K, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 56K, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 56000 ohms 56000 ohms 56000 ohms 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8660 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details