Vishay Intertechnology, Inc. RES 56K OHM 1/10W 5% SMD CRCW0805563JRT1

Description
RES 56Kohm 1/10W 5% SMD
Request a Quote
Description
RES 56Kohm 1/10W 5% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1/10W 5% SMD - CRCW0805563JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/10W 5% SMD
CRCW0805563JRT1
RES 56K OHM 1/10W 5% SMD CRCW0805563JRT1
RES 56Kohm 1/10W 5% SMD

RES 56Kohm 1/10W 5% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805563JRT1
Product Name RES 56K OHM 1/10W 5% SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details