Vishay Precision Group Chip Resistor - Surface Mount CRCW0805562RFKTA

Description
562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805562RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805562RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805562RFKTATR-ND
562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805562RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805562RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805562RFKTADKR-ND
RES SMD 562 OHM 1% 1/8W 0805

RES SMD 562 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805562RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805562RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805562RFKTACT-ND
RES SMD 562 OHM 1% 1/8W 0805

RES SMD 562 OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805562RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805562RFKTA
Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805562RFKTA
Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 562R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5233 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 562R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5233
Res, Thick Film, 562R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5233
RES, THICK FILM, 562R, 1%, 0.125W, 0805, REEL; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 562R, 1%, 0.125W, 0805, REEL; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0805562RFKTATR-ND CRCW0805562RFKTA 07J5233
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Res, Thick Film, 562R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 562 ohms 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
View Details
4 suppliers