Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805562RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4729 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4729
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4729
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3747 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3747
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3747
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4729
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details