Vishay Precision Group Chip Resistor - Surface Mount CRCW0805562RFKEA

Description
562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-562CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562CCT-ND
Chip Resistor - Surface Mount 541-562CCT-ND
562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-562CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562CTR-ND
Chip Resistor - Surface Mount 541-562CTR-ND
562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-562CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562CDKR-ND
Chip Resistor - Surface Mount 541-562CDKR-ND
562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805562RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805562RFKEA
Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805562RFKEA
Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 562Ω 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW0805562RFKEA - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 562Ω 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW0805562RFKEA
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 562Ω 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW0805562RFKEA
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 562Ω 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 562Ω 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 562R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4595 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 562R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4595
Res, Thick Film, 562R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4595
RES, THICK FILM, 562R, 1%, 0.125W, 0805, REEL; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 562R, 1%, 0.125W, 0805, REEL; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-562CCT-ND CRCW0805562RFKEA 17930-CRCW0805562RFKEA 42K4595
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... 125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 562Ω 0805 Chip Resistor - Surface Mount ROHS Res, Thick Film, 562R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 562 ohms 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details