Vishay Intertechnology, Inc. RES 562K OHM 1/8W 1% 0805 SMD CRCW0805562KFKEA

Description
RES 562Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 562Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/8W 1% 0805 SMD - CRCW0805562KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/8W 1% 0805 SMD
CRCW0805562KFKEA
RES 562K OHM 1/8W 1% 0805 SMD CRCW0805562KFKEA
RES 562Kohm 1/8W 1% 0805 SMD

RES 562Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-562KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562KCTR-ND
Chip Resistor - Surface Mount 541-562KCTR-ND
562 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

562 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-562KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562KCCT-ND
Chip Resistor - Surface Mount 541-562KCCT-ND
562 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

562 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-562KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562KCDKR-ND
Chip Resistor - Surface Mount 541-562KCDKR-ND
562 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

562 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 562K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4594 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 562K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4594
Res, Thick Film, 562K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4594
RES, THICK FILM, 562K, 1%, 0.125W, 0805, REEL; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 562K, 1%, 0.125W, 0805, REEL; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805562KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805562KFKEA
Chip Resistor - Surface Mount CRCW0805562KFKEA
RES SMD 562K OHM 1% 1/8W 0805

RES SMD 562K OHM 1% 1/8W 0805

Supplier's Site Datasheet
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 562kΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW0805562KFKEA - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 562kΩ 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW0805562KFKEA
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 562kΩ 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW0805562KFKEA
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 562kΩ 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 562kΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW0805562KFKEA 541-562KCTR-ND 42K4594 CRCW0805562KFKEA 17930-CRCW0805562KFKEA
Product Name RES 562K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 562K, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount 125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 562kΩ 0805 Chip Resistor - Surface Mount ROHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 562000 ohms 562000 ohms 562000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573186 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details