VISHAY INTERTECHNOLOGY, INC.
CRCW0805562JT -- 5.6K OHM J0805 CHIP/RL
Vishay Intertechnology, Inc.
5.6K OHM J0805 CHIP/RL
CRCW0805562JT
Description
5.6Kohm J0805 CHIP/RL
Request a Quote
Email Supplier
Description
5.6Kohm J0805 CHIP/RL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805562JT |
|
Product Name
|
5.6K OHM J0805 CHIP/RL |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
33000 ohms
View Details