Vishay Intertechnology, Inc. RES 562K 1% SM 0805 50PPM CRCW08055623F50RT1

Description
RES 562K 1% SM 0805 50PPM
Request a Quote
Description
RES 562K 1% SM 0805 50PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 562K 1% SM 0805 50PPM - CRCW08055623F50RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K 1% SM 0805 50PPM
CRCW08055623F50RT1
RES 562K 1% SM 0805 50PPM CRCW08055623F50RT1
RES 562K 1% SM 0805 50PPM

RES 562K 1% SM 0805 50PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08055623F50RT1
Product Name RES 562K 1% SM 0805 50PPM
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers