Vishay Intertechnology, Inc. RES 560 OHM 1/10W 5% SM CRCW0805561J

Description
RES 560ohm 1/10W 5% SM
Request a Quote
Description
RES 560ohm 1/10W 5% SM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/10W 5% SM - CRCW0805561J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/10W 5% SM
CRCW0805561J
RES 560 OHM 1/10W 5% SM CRCW0805561J
RES 560ohm 1/10W 5% SM

RES 560ohm 1/10W 5% SM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805561J
Product Name RES 560 OHM 1/10W 5% SM
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details