Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 560ohms 5% CRCW0805560RJNEB

Description
Thick Film Resistors - SMD 1/8watt 560ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 560ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 560ohms 5% - CRCW0805560RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 560ohms 5%
CRCW0805560RJNEB
Thick Film Resistors - SMD 1/8watt 560ohms 5% CRCW0805560RJNEB
Thick Film Resistors - SMD 1/8watt 560ohms 5%

Thick Film Resistors - SMD 1/8watt 560ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805560RJNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805560RJNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0805560RJNEBCT-ND
RES SMD 560 OHM 5% 1/8W 0805

RES SMD 560 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805560RJNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805560RJNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0805560RJNEBTR-ND
560 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 560R 5% Et5 E3 Rohs Compliant Vishay - 49P1390 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 560R 5% Et5 E3 Rohs Compliant Vishay
49P1390
D12/crcw0805 200 560R 5% Et5 E3 Rohs Compliant Vishay 49P1390
D12/CRCW0805 200 560R 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 560R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805560RJNEB 541-CRCW0805560RJNEBCT-ND 49P1390
Product Name Thick Film Resistors - SMD 1/8watt 560ohms 5% Chip Resistor - Surface Mount D12/crcw0805 200 560R 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details