Vishay Precision Group RES.560 OHM, 5%, 0805 SMD CRCW0805560RJNEA

Description
RES.560ohm, 5%, 0805 SMD
Request a Quote Datasheet
Description
RES.560ohm, 5%, 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES.560 OHM, 5%, 0805 SMD - CRCW0805560RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES.560 OHM, 5%, 0805 SMD
CRCW0805560RJNEA
RES.560 OHM, 5%, 0805 SMD CRCW0805560RJNEA
RES.560ohm, 5%, 0805 SMD

RES.560ohm, 5%, 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-560ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560ADKR-ND
Chip Resistor - Surface Mount 541-560ADKR-ND
560 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560ATR-ND
Chip Resistor - Surface Mount 541-560ATR-ND
560 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560ACT-ND
Chip Resistor - Surface Mount 541-560ACT-ND
560 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 560R, 5%, 0.125W, 0805; Resistance Vishay - 72M6861 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 5%, 0.125W, 0805; Resistance Vishay
72M6861
Res, Thick Film, 560R, 5%, 0.125W, 0805; Resistance Vishay 72M6861
RES, THICK FILM, 560R, 5%, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 560R, 5%, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 560R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 68H8561 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 5%, 0.125W, 0805, Reel; Resistance Vishay
68H8561
Res, Thick Film, 560R, 5%, 0.125W, 0805, Reel; Resistance Vishay 68H8561
RES, THICK FILM, 560R, 5%, 0.125W, 0805, REEL; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 560R, 5%, 0.125W, 0805, REEL; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805560RJNEA 541-560ADKR-ND 72M6861 68H8561
Product Name RES.560 OHM, 5%, 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 560R, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 560R, 5%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.5600 ohms 560 ohms 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details