Vishay Precision Group Surface Mount Resistors CRCW0805560RFKEAHP

Description
Vishay CRCW0805560RFKEAHP
Request a Quote Datasheet
Description
Vishay CRCW0805560RFKEAHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8123596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123596
Surface Mount Resistors 8123596
Vishay CRCW0805560RFKEAHP

Vishay CRCW0805560RFKEAHP

Supplier's Site
Surface Mount Resistors - 8123596P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123596P
Surface Mount Resistors 8123596P
Vishay CRCW0805560RFKEAHP

Vishay CRCW0805560RFKEAHP

Supplier's Site
Surface Mount Resistors - 1825503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825503
Surface Mount Resistors 1825503
Vishay CRCW0805560RFKEAHP

Vishay CRCW0805560RFKEAHP

Supplier's Site
Surface Mount Resistors - 1701973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701973
Surface Mount Resistors 1701973
Vishay CRCW0805560RFKEAHP

Vishay CRCW0805560RFKEAHP

Supplier's Site
RES 560 OHM .33W 1% 0805 SMD - CRCW0805560RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM .33W 1% 0805 SMD
CRCW0805560RFKEAHP
RES 560 OHM .33W 1% 0805 SMD CRCW0805560RFKEAHP
RES 560ohm .33W 1% 0805 SMD

RES 560ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-560TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560TTR-ND
Chip Resistor - Surface Mount 541-560TTR-ND
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560TCT-ND
Chip Resistor - Surface Mount 541-560TCT-ND
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560TDKR-ND
Chip Resistor - Surface Mount 541-560TDKR-ND
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 560 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4800 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 560 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4800
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 560 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4800
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 560 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 560 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8123596 8123596P CRCW0805560RFKEAHP 541-560TTR-ND 41R4800
Product Name Surface Mount Resistors Surface Mount Resistors RES 560 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 560 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 560 ohms 560 ohms 560 ohms
Power Rating 0.5000 watts 0.3300 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573293 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details