Vishay Precision Group Surface Mount Resistors CRCW0805560RFKEA

Description
Vishay CRCW0805560RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805560RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791547
Surface Mount Resistors 6791547
Vishay CRCW0805560RFKEA

Vishay CRCW0805560RFKEA

Supplier's Site
Surface Mount Resistors - 6791547P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791547P
Surface Mount Resistors 6791547P
Vishay CRCW0805560RFKEA

Vishay CRCW0805560RFKEA

Supplier's Site
Surface Mount Resistors - 1694731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694731
Surface Mount Resistors 1694731
Vishay CRCW0805560RFKEA

Vishay CRCW0805560RFKEA

Supplier's Site
Surface Mount Resistors - 1825247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825247
Surface Mount Resistors 1825247
Vishay CRCW0805560RFKEA

Vishay CRCW0805560RFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327019-CRCW0805560RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327019-CRCW0805560RFKEA
Resistors - Chip Resistor - Surface Mount 1327019-CRCW0805560RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327019-CRCW0805560R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 560 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-560CTR,D12/CRCW0 805 100 560R 1% ET1 E3,541-560CDKR,541-5 60CCT Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327019-CRCW0805560RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 560 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-560CTR,D12/CRCW0805 100 560R 1% ET1 E3,541-560CDKR,541-560CCT
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRCW0805560RFKEA - CRCW0805560RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805560RFKEA
CRCW0805560RFKEA
CRCW0805560RFKEA CRCW0805560RFKEA
CRCW0805560RFKEA

CRCW0805560RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-560CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560CTR-ND
Chip Resistor - Surface Mount 541-560CTR-ND
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560CDKR-ND
Chip Resistor - Surface Mount 541-560CDKR-ND
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560CCT-ND
Chip Resistor - Surface Mount 541-560CCT-ND
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 560 Ohm Resistor - 52-CRCW0805560RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560 Ohm Resistor
52-CRCW0805560RFKEA
SMD 560 Ohm Resistor 52-CRCW0805560RFKEA
560 Ohm 1% 0805 Thick Film Chip Resistor, SMD Product overview: CRCW0805560RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805560RFKEA can be used for catalog matching and distributor lookup.

560 Ohm 1% 0805 Thick Film Chip Resistor, SMD Product overview: CRCW0805560RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805560RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805560RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805560RFKEA
Chip Resistor - Surface Mount CRCW0805560RFKEA
RES SMD 560 OHM 1% 1/8W 0805

RES SMD 560 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 560R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0352 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0352
Res, Thick Film, 560R, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0352
RES, THICK FILM, 560R, 1%, 0.125W, 0805, REEL; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 560R, 1%, 0.125W, 0805, REEL; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 560R, 1%, 0.125W, 0805; Resistance Vishay - 53K0351 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 1%, 0.125W, 0805; Resistance Vishay
53K0351
Res, Thick Film, 560R, 1%, 0.125W, 0805; Resistance Vishay 53K0351
RES, THICK FILM, 560R, 1%, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 560R, 1%, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5510 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5510
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5510
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 560 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 560 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6791547 6791547P 1327019-CRCW0805560RFKEA CRCW0805560RFKEA 541-560CTR-ND 52-CRCW0805560RFKEA CRCW0805560RFKEA 53K0352 53K0351 61M5510
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount CRCW0805560RFKEA Chip Resistor - Surface Mount SMD 560 Ohm Resistor Chip Resistor - Surface Mount Res, Thick Film, 560R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 560R, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573231 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details