Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805560KJNTA

Description
560 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805560KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805560KJNTA-ND
Chip Resistor - Surface Mount CRCW0805560KJNTA-ND
560 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 560Kohms 5% - CRCW0805560KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 560Kohms 5%
CRCW0805560KJNTA
Thick Film Resistors - SMD 1/8watt 560Kohms 5% CRCW0805560KJNTA
Thick Film Resistors - SMD 1/8watt 560Kohms 5%

Thick Film Resistors - SMD 1/8watt 560Kohms 5%

Supplier's Site
Crcw0805 560K 5% 200 Rt1 Rohs Compliant Vishay - 49P1386 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 560K 5% 200 Rt1 Rohs Compliant Vishay
49P1386
Crcw0805 560K 5% 200 Rt1 Rohs Compliant Vishay 49P1386
CRCW0805 560K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 560K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805560KJNTA-ND CRCW0805560KJNTA 49P1386
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 560Kohms 5% Crcw0805 560K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details