Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 560Kohms 5% CRCW0805560KJNEA

Description
Thick Film Resistors - SMD 1/8watt 560Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 560Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 560Kohms 5% - CRCW0805560KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 560Kohms 5%
CRCW0805560KJNEA
Thick Film Resistors - SMD 1/8watt 560Kohms 5% CRCW0805560KJNEA
Thick Film Resistors - SMD 1/8watt 560Kohms 5%

Thick Film Resistors - SMD 1/8watt 560Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-560KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KADKR-ND
Chip Resistor - Surface Mount 541-560KADKR-ND
560 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KACT-ND
Chip Resistor - Surface Mount 541-560KACT-ND
560 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KATR-ND
Chip Resistor - Surface Mount 541-560KATR-ND
560 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805560KJNEA 541-560KADKR-ND
Product Name Thick Film Resistors - SMD 1/8watt 560Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 560000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details