Vishay Precision Group Chip Resistor - Surface Mount CRCW080554R9FKTA

Description
54.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
54.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080554R9FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080554R9FKTA-ND
Chip Resistor - Surface Mount CRCW080554R9FKTA-ND
54.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080554R9FKTA - CRCW080554R9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080554R9FKTA
CRCW080554R9FKTA
CRCW080554R9FKTA CRCW080554R9FKTA
CRCW080554R9FKTA

CRCW080554R9FKTA

Supplier's Site
Res, Thick Film, 54R9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5223 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54R9, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5223
Res, Thick Film, 54R9, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5223
RES, THICK FILM, 54R9, 1%, 0.125W, 0805, REEL; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 54R9, 1%, 0.125W, 0805, REEL; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 54R9, 1%, 0.125W, 0805; Resistance Vishay - 92B7230 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54R9, 1%, 0.125W, 0805; Resistance Vishay
92B7230
Res, Thick Film, 54R9, 1%, 0.125W, 0805; Resistance Vishay 92B7230
RES, THICK FILM, 54R9, 1%, 0.125W, 0805; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 54R9, 1%, 0.125W, 0805; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080554R9FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080554R9FKTA
Resistors - Chip Resistor - Surface Mount CRCW080554R9FKTA
RES SMD 54.9 OHM 1% 1/8W 0805

RES SMD 54.9 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080554R9FKTA-ND CRCW080554R9FKTA 07J5223 CRCW080554R9FKTA
Product Name Chip Resistor - Surface Mount CRCW080554R9FKTA Res, Thick Film, 54R9, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details