Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW080554R9FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW080554R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW080554R9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW080554R9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-54.9CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9CDKR-ND
Chip Resistor - Surface Mount 541-54.9CDKR-ND
54.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-54.9CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9CCT-ND
Chip Resistor - Surface Mount 541-54.9CCT-ND
54.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-54.9CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9CTR-ND
Chip Resistor - Surface Mount 541-54.9CTR-ND
54.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 54R9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4588 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54R9, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4588
Res, Thick Film, 54R9, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4588
RES, THICK FILM, 54R9, 1%, 0.125W, 0805, REEL; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 54R9, 1%, 0.125W, 0805, REEL; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 54R9, 1%, 0.125W, 0805; Resistance Vishay - 53K0343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54R9, 1%, 0.125W, 0805; Resistance Vishay
53K0343
Res, Thick Film, 54R9, 1%, 0.125W, 0805; Resistance Vishay 53K0343
RES, THICK FILM, 54R9, 1%, 0.125W, 0805; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 54R9, 1%, 0.125W, 0805; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080554R9FKEA 541-54.9CDKR-ND 42K4588
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 54R9, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers