Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080554K9FKTA

Description
RES SMD 54.9K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 54.9K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080554K9FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080554K9FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080554K9FKTACT-ND
RES SMD 54.9K OHM 1% 1/8W 0805

RES SMD 54.9K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080554K9FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080554K9FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080554K9FKTATR-ND
54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080554K9FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080554K9FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080554K9FKTADKR-ND
RES SMD 54.9K OHM 1% 1/8W 0805

RES SMD 54.9K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW080554K9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW080554K9FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080554K9FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:54.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 54K9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5226
Res, Thick Film, 54K9, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5226
RES, THICK FILM, 54K9, 1%, 0.125W, 0805, REEL; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 54K9, 1%, 0.125W, 0805, REEL; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080554K9FKTACT-ND CRCW080554K9FKTA 07J5226
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:54.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 54K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details