Vishay Precision Group Thick Film Resistors - SMD 1/3watt 560ohms 1% 100ppm High Power CRCW080554K9FKEB

Description
Thick Film Resistors - SMD 1/3watt 560ohms 1% 100ppm High Power
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/3watt 560ohms 1% 100ppm High Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/3watt 560ohms 1% 100ppm High Power - CRCW080554K9FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/3watt 560ohms 1% 100ppm High Power
CRCW080554K9FKEB
Thick Film Resistors - SMD 1/3watt 560ohms 1% 100ppm High Power CRCW080554K9FKEB
Thick Film Resistors - SMD 1/3watt 560ohms 1% 100ppm High Power

Thick Film Resistors - SMD 1/3watt 560ohms 1% 100ppm High Power

Supplier's Site
Chip Resistor - Surface Mount - CRCW080554K9FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080554K9FKEB-ND
Chip Resistor - Surface Mount CRCW080554K9FKEB-ND
54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080554K9FKEB CRCW080554K9FKEB-ND
Product Name Thick Film Resistors - SMD 1/3watt 560ohms 1% 100ppm High Power Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 560 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details