Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:54.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080554K9FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW080554K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW080554K9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080554K9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:54.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-54.9KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9KCTR-ND
Chip Resistor - Surface Mount 541-54.9KCTR-ND
54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-54.9KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9KCCT-ND
Chip Resistor - Surface Mount 541-54.9KCCT-ND
54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-54.9KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9KCDKR-ND
Chip Resistor - Surface Mount 541-54.9KCDKR-ND
54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 54K9, 1%, 0.125W, 0805; Resistance Vishay - 72M6860 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54K9, 1%, 0.125W, 0805; Resistance Vishay
72M6860
Res, Thick Film, 54K9, 1%, 0.125W, 0805; Resistance Vishay 72M6860
RES, THICK FILM, 54K9, 1%, 0.125W, 0805; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 54K9, 1%, 0.125W, 0805; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 54K9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4587 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4587
Res, Thick Film, 54K9, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4587
RES, THICK FILM, 54K9, 1%, 0.125W, 0805, REEL; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 54K9, 1%, 0.125W, 0805, REEL; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080554K9FKEA 541-54.9KCTR-ND 72M6860
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:54.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 54K9, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details