Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 549ohms 1% CRCW0805549RFKTB

Description
Thick Film Resistors - SMD 1/8watt 549ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 549ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 549ohms 1% - CRCW0805549RFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 549ohms 1%
CRCW0805549RFKTB
Thick Film Resistors - SMD 1/8watt 549ohms 1% CRCW0805549RFKTB
Thick Film Resistors - SMD 1/8watt 549ohms 1%

Thick Film Resistors - SMD 1/8watt 549ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805549RFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805549RFKTB-ND
Chip Resistor - Surface Mount CRCW0805549RFKTB-ND
549 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805549RFKTB CRCW0805549RFKTB-ND
Product Name Thick Film Resistors - SMD 1/8watt 549ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
3 suppliers