Vishay Precision Group CRCW0805549RFKTA CRCW0805549RFKTA

Description
CRCW0805549RFKTA
Request a Quote Datasheet
Description
CRCW0805549RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805549RFKTA - CRCW0805549RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805549RFKTA
CRCW0805549RFKTA
CRCW0805549RFKTA CRCW0805549RFKTA
CRCW0805549RFKTA

CRCW0805549RFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805549RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805549RFKTA-ND
Chip Resistor - Surface Mount CRCW0805549RFKTA-ND
549 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 549R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5224 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5224
Res, Thick Film, 549R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5224
RES, THICK FILM, 549R, 1%, 0.125W, 0805, REEL; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 549R, 1%, 0.125W, 0805, REEL; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805549RFKTA CRCW0805549RFKTA-ND 07J5224
Product Name CRCW0805549RFKTA Chip Resistor - Surface Mount Res, Thick Film, 549R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details