Vishay Precision Group RES 549 OHM 1/8W 1% 0805 SMD CRCW0805549RFKEA

Description
RES 549ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 549ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/8W 1% 0805 SMD - CRCW0805549RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/8W 1% 0805 SMD
CRCW0805549RFKEA
RES 549 OHM 1/8W 1% 0805 SMD CRCW0805549RFKEA
RES 549ohm 1/8W 1% 0805 SMD

RES 549ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-549CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549CTR-ND
Chip Resistor - Surface Mount 541-549CTR-ND
549 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-549CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549CCT-ND
Chip Resistor - Surface Mount 541-549CCT-ND
549 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-549CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549CDKR-ND
Chip Resistor - Surface Mount 541-549CDKR-ND
549 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 549R, 1%, 0.125W, 0805; Resistance Vishay - 53K0345 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549R, 1%, 0.125W, 0805; Resistance Vishay
53K0345
Res, Thick Film, 549R, 1%, 0.125W, 0805; Resistance Vishay 53K0345
RES, THICK FILM, 549R, 1%, 0.125W, 0805; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 549R, 1%, 0.125W, 0805; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 549R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4590 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4590
Res, Thick Film, 549R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4590
RES, THICK FILM, 549R, 1%, 0.125W, 0805, REEL; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 549R, 1%, 0.125W, 0805, REEL; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805549RFKEA 541-549CTR-ND 53K0345 42K4590
Product Name RES 549 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 549R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 549R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 549 ohms 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details