Vishay Precision Group Chip Resistor - Surface Mount CRCW0805549KFKEA

Description
549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-549KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549KCDKR-ND
Chip Resistor - Surface Mount 541-549KCDKR-ND
549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-549KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549KCCT-ND
Chip Resistor - Surface Mount 541-549KCCT-ND
549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-549KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549KCTR-ND
Chip Resistor - Surface Mount 541-549KCTR-ND
549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 8W Resistor - 52-CRCW0805549KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW0805549KFKEA
SMD 8W Resistor 52-CRCW0805549KFKEA
549kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805549KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805549KFKEA can be used for catalog matching and distributor lookup.

549kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805549KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805549KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805549KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805549KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805549KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 549K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4589 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4589
Res, Thick Film, 549K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4589
RES, THICK FILM, 549K, 1%, 0.125W, 0805, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 549K, 1%, 0.125W, 0805, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 549K, 1%, 0.125W, 0805; Resistance Vishay - 53K0344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549K, 1%, 0.125W, 0805; Resistance Vishay
53K0344
Res, Thick Film, 549K, 1%, 0.125W, 0805; Resistance Vishay 53K0344
RES, THICK FILM, 549K, 1%, 0.125W, 0805; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 549K, 1%, 0.125W, 0805; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-549KCDKR-ND 52-CRCW0805549KFKEA CRCW0805549KFKEA 42K4589
Product Name Chip Resistor - Surface Mount SMD 8W Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 549K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers