Vishay Intertechnology, Inc. RESISTOR 5.49K 1% .1W CRCW08055491FRT1

Description
RESISTOR 5.49K 1% .1W
Request a Quote
Description
RESISTOR 5.49K 1% .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 5.49K 1% .1W - CRCW08055491FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 5.49K 1% .1W
CRCW08055491FRT1
RESISTOR 5.49K 1% .1W CRCW08055491FRT1
RESISTOR 5.49K 1% .1W

RESISTOR 5.49K 1% .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08055491FRT1
Product Name RESISTOR 5.49K 1% .1W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details