Vishay Intertechnology, Inc. RESISTOR 5.49K 1% .1W CRCW08055491F

Description
RESISTOR 5.49K 1% .1W
Request a Quote
Description
RESISTOR 5.49K 1% .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 5.49K 1% .1W - CRCW08055491F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 5.49K 1% .1W
CRCW08055491F
RESISTOR 5.49K 1% .1W CRCW08055491F
RESISTOR 5.49K 1% .1W

RESISTOR 5.49K 1% .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08055491F
Product Name RESISTOR 5.49K 1% .1W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details