Vishay Intertechnology, Inc. RES 549 .1W 1% 0805 CRCW08055490FRT5

Description
RES 549 .1W 1% 0805
Request a Quote
Description
RES 549 .1W 1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 549 .1W 1% 0805 - CRCW08055490FRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 .1W 1% 0805
CRCW08055490FRT5
RES 549 .1W 1% 0805 CRCW08055490FRT5
RES 549 .1W 1% 0805

RES 549 .1W 1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08055490FRT5
Product Name RES 549 .1W 1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details