Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW080553K6FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW080553K6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW080553K6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW080553K6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW080553K6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080553K6FKTA-ND
Chip Resistor - Surface Mount CRCW080553K6FKTA-ND
53.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

53.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 53K6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53K6, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5220
Res, Thick Film, 53K6, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5220
RES, THICK FILM, 53K6, 1%, 0.125W, 0805, REEL; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 53K6, 1%, 0.125W, 0805, REEL; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080553K6FKTA CRCW080553K6FKTA-ND 07J5220
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Res, Thick Film, 53K6, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Surface Mount Resistors - 3-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9780 ohms
View Details
4 suppliers