Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 536 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805536RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 536 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 536 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 536 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4722 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 536 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4722
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 536 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4722
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 536 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 536 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 536 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3735 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 536 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3735
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 536 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3735
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 536 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 536 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4722
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 536 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details