Vishay Precision Group Chip Resistor - Surface Mount CRCW0805536RFKEA

Description
536 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
536 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-536CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536CCT-ND
Chip Resistor - Surface Mount 541-536CCT-ND
536 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-536CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536CTR-ND
Chip Resistor - Surface Mount 541-536CTR-ND
536 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-536CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536CDKR-ND
Chip Resistor - Surface Mount 541-536CDKR-ND
536 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805536RFKEA - CRCW0805536RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805536RFKEA
CRCW0805536RFKEA
CRCW0805536RFKEA CRCW0805536RFKEA
CRCW0805536RFKEA

CRCW0805536RFKEA

Supplier's Site
Res, Thick Film, 536R, 1%, 0.125W, 0805; Resistance Vishay - 53K0342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536R, 1%, 0.125W, 0805; Resistance Vishay
53K0342
Res, Thick Film, 536R, 1%, 0.125W, 0805; Resistance Vishay 53K0342
RES, THICK FILM, 536R, 1%, 0.125W, 0805; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 536R, 1%, 0.125W, 0805; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 536R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4586 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4586
Res, Thick Film, 536R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4586
RES, THICK FILM, 536R, 1%, 0.125W, 0805, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 536R, 1%, 0.125W, 0805, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805536RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805536RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805536RFKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-536CCT-ND CRCW0805536RFKEA 53K0342 42K4586 CRCW0805536RFKEA
Product Name Chip Resistor - Surface Mount CRCW0805536RFKEA Res, Thick Film, 536R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 536R, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 536 ohms 536 ohms 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details