VISHAY INTERTECHNOLOGY, INC.
CRCW08055362FRT1 -- 53.6K .125W 1% 0805 SMT
Vishay Intertechnology, Inc.
53.6K .125W 1% 0805 SMT
CRCW08055362FRT1
Description
53.6K .125W 1% 0805 SMT
Request a Quote
Email Supplier
Description
53.6K .125W 1% 0805 SMT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08055362FRT1 |
|
Product Name
|
53.6K .125W 1% 0805 SMT |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
22600 ohms
View Details
2 suppliers