VISHAY INTERTECHNOLOGY, INC.
CRCW08055361FRT1 -- 5.36K 1% 100PPM TKF
Vishay Intertechnology, Inc.
5.36K 1% 100PPM TKF
CRCW08055361FRT1
Description
5.36K 1% 100PPM TKF
Request a Quote
Email Supplier
Description
5.36K 1% 100PPM TKF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08055361FRT1 |
|
Product Name
|
5.36K 1% 100PPM TKF |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
30.9 ohms
View Details
2 suppliers