Vishay Intertechnology, Inc. RES 52.3 OHM .33W 1% 0805 SMD CRCW080552R3FKEAHP

Description
RES 52.3ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 52.3ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM .33W 1% 0805 SMD - CRCW080552R3FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM .33W 1% 0805 SMD
CRCW080552R3FKEAHP
RES 52.3 OHM .33W 1% 0805 SMD CRCW080552R3FKEAHP
RES 52.3ohm .33W 1% 0805 SMD

RES 52.3ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080552R3FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080552R3FKEAHP-ND
Chip Resistor - Surface Mount CRCW080552R3FKEAHP-ND
52.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

52.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080552R3FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080552R3FKEAHP
Chip Resistor - Surface Mount CRCW080552R3FKEAHP
RES SMD 52.3 OHM 1% 1/2W 0805

RES SMD 52.3 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW080552R3FKEAHP CRCW080552R3FKEAHP-ND CRCW080552R3FKEAHP
Product Name RES 52.3 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details