Vishay Precision Group Chip Resistor - Surface Mount CRCW080552K3FKTA

Description
52.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
52.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080552K3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080552K3FKTA-ND
Chip Resistor - Surface Mount CRCW080552K3FKTA-ND
52.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

52.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 52.3K OHM 1/8W 1% 0805 SMD - CRCW080552K3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/8W 1% 0805 SMD
CRCW080552K3FKTA
RES 52.3K OHM 1/8W 1% 0805 SMD CRCW080552K3FKTA
RES 52.3Kohm 1/8W 1% 0805 SMD

RES 52.3Kohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 52K3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52K3, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5214
Res, Thick Film, 52K3, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5214
RES, THICK FILM, 52K3, 1%, 0.125W, 0805, REEL; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 52K3, 1%, 0.125W, 0805, REEL; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 52K3, 1%, 0.125W, 0805; Resistance Vishay - 36C9676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52K3, 1%, 0.125W, 0805; Resistance Vishay
36C9676
Res, Thick Film, 52K3, 1%, 0.125W, 0805; Resistance Vishay 36C9676
RES, THICK FILM, 52K3, 1%, 0.125W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 52K3, 1%, 0.125W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080552K3FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080552K3FKTA
Resistors - Chip Resistor - Surface Mount CRCW080552K3FKTA
RES SMD 52.3K OHM 1% 1/8W 0805

RES SMD 52.3K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080552K3FKTA-ND CRCW080552K3FKTA 07J5214 CRCW080552K3FKTA
Product Name Chip Resistor - Surface Mount RES 52.3K OHM 1/8W 1% 0805 SMD Res, Thick Film, 52K3, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers