RES 52.3Kohm .33W 1% 0805 SMD
52.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
52.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
52.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 52.3K OHM 1% 1/2W 0805
RES SMD 52.3K OHM 1% 1/2W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW080552K3FKEAHP | 541-CRCW080552K3FKEAHPCT-ND | CRCW080552K3FKEAHP | CRCW080552K3FKEAHP |
| Product Name | RES 52.3K OHM .33W 1% 0805 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805; 0805 (2012 Metric) | |
| Resistance Range | 52300 ohms | 52300 ohms | 52300 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.3300 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts |
| Configuration | Single Resistor |