Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 523ohms 1% 100ppm CRCW0805523RFKTA

Description
Thick Film Resistors - SMD 1/8watt 523ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 523ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 523ohms 1% 100ppm - CRCW0805523RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 523ohms 1% 100ppm
CRCW0805523RFKTA
Thick Film Resistors - SMD 1/8watt 523ohms 1% 100ppm CRCW0805523RFKTA
Thick Film Resistors - SMD 1/8watt 523ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 523ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805523RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805523RFKTA-ND
Chip Resistor - Surface Mount CRCW0805523RFKTA-ND
523 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

523 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 523 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5212 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 523 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5212
Resistor, Thick Film, 523 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5212
RESISTOR, THICK FILM, 523 OHM, 125mW, 1%, FULL REEL; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 523 OHM, 125mW, 1%, FULL REEL; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805523RFKTA CRCW0805523RFKTA-ND 07J5212
Product Name Thick Film Resistors - SMD 1/8watt 523ohms 1% 100ppm Chip Resistor - Surface Mount Resistor, Thick Film, 523 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details