Vishay Precision Group CRCW0805523RFKEA CRCW0805523RFKEA

Description
CRCW0805523RFKEA
Request a Quote Datasheet
Description
CRCW0805523RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805523RFKEA - CRCW0805523RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805523RFKEA
CRCW0805523RFKEA
CRCW0805523RFKEA CRCW0805523RFKEA
CRCW0805523RFKEA

CRCW0805523RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-523CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-523CTR-ND
Chip Resistor - Surface Mount 541-523CTR-ND
523 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

523 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-523CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-523CDKR-ND
Chip Resistor - Surface Mount 541-523CDKR-ND
523 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

523 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-523CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-523CCT-ND
Chip Resistor - Surface Mount 541-523CCT-ND
523 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

523 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 523R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4582 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 523R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4582
Res, Thick Film, 523R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4582
RES, THICK FILM, 523R, 1%, 0.125W, 0805, REEL; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 523R, 1%, 0.125W, 0805, REEL; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 523R, 1%, 0.125W, 0805; Resistance Vishay - 53K0339 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 523R, 1%, 0.125W, 0805; Resistance Vishay
53K0339
Res, Thick Film, 523R, 1%, 0.125W, 0805; Resistance Vishay 53K0339
RES, THICK FILM, 523R, 1%, 0.125W, 0805; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 523R, 1%, 0.125W, 0805; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805523RFKEA 541-523CTR-ND 42K4582 53K0339
Product Name CRCW0805523RFKEA Chip Resistor - Surface Mount Res, Thick Film, 523R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 523R, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 523 ohms 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details