Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805523KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W4069 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W4069
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W4069
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4069
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details