VISHAY INTERTECHNOLOGY, INC.
CRCW08055231FRT1 -- RESISTOR 5.23K 1% .1W
Vishay Intertechnology, Inc.
RESISTOR 5.23K 1% .1W
CRCW08055231FRT1
Description
RESISTOR 5.23K 1% .1W
Request a Quote
Email Supplier
Description
RESISTOR 5.23K 1% .1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08055231FRT1 |
|
Product Name
|
RESISTOR 5.23K 1% .1W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
16900 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details