Vishay Intertechnology, Inc. RESISTOR 5.23K, 1%, 125MW, 0805 CRCW08055231F

Description
RESISTOR 5.23K, 1%, 125MW, 0805
Request a Quote
Description
RESISTOR 5.23K, 1%, 125MW, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 5.23K, 1%, 125MW, 0805 - CRCW08055231F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 5.23K, 1%, 125MW, 0805
CRCW08055231F
RESISTOR 5.23K, 1%, 125MW, 0805 CRCW08055231F
RESISTOR 5.23K, 1%, 125MW, 0805

RESISTOR 5.23K, 1%, 125MW, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08055231F
Product Name RESISTOR 5.23K, 1%, 125MW, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details