Vishay Precision Group Surface Mount Resistors CRCW080551R1FKEA

Description
Vishay CRCW080551R1FKEA
Request a Quote Datasheet
Description
Vishay CRCW080551R1FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791531
Surface Mount Resistors 6791531
Vishay CRCW080551R1FKEA

Vishay CRCW080551R1FKEA

Supplier's Site
Surface Mount Resistors - 6791531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791531P
Surface Mount Resistors 6791531P
Vishay CRCW080551R1FKEA

Vishay CRCW080551R1FKEA

Supplier's Site
Surface Mount Resistors - 1694725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694725
Surface Mount Resistors 1694725
Vishay CRCW080551R1FKEA

Vishay CRCW080551R1FKEA

Supplier's Site
Surface Mount Resistors - 1825161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825161
Surface Mount Resistors 1825161
Vishay CRCW080551R1FKEA

Vishay CRCW080551R1FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-51.1CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1CDKR-ND
Chip Resistor - Surface Mount 541-51.1CDKR-ND
51.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1CCT-ND
Chip Resistor - Surface Mount 541-51.1CCT-ND
51.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1CTR-ND
Chip Resistor - Surface Mount 541-51.1CTR-ND
51.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080551R1FKEA - CRCW080551R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080551R1FKEA
CRCW080551R1FKEA
CRCW080551R1FKEA CRCW080551R1FKEA
CRCW080551R1FKEA

CRCW080551R1FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW080551R1FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080551R1FKEA
Chip Resistor - Surface Mount CRCW080551R1FKEA
RES SMD 51.1 OHM 1% 1/8W 0805

RES SMD 51.1 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 51R1, 1%, 0.125W, 0805; Resistance Vishay - 53K0329 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R1, 1%, 0.125W, 0805; Resistance Vishay
53K0329
Res, Thick Film, 51R1, 1%, 0.125W, 0805; Resistance Vishay 53K0329
RES, THICK FILM, 51R1, 1%, 0.125W, 0805; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R1, 1%, 0.125W, 0805; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 51R1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0330 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R1, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0330
Res, Thick Film, 51R1, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0330
RES, THICK FILM, 51R1, 1%, 0.125W, 0805, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R1, 1%, 0.125W, 0805, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4714 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4714
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4714
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51.1 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51.1 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6791531 6791531P 541-51.1CDKR-ND CRCW080551R1FKEA CRCW080551R1FKEA 53K0329 27W4714
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount CRCW080551R1FKEA Chip Resistor - Surface Mount Res, Thick Film, 51R1, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms 51.1 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details