Vishay Precision Group Chip Resistor - Surface Mount - CRCW080551R0JNEA CRCW080551R0JNEA

Description
Manufacturer: Vishay Win Source Part Number: 915909-CRCW080551R0J NEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 200 51R 5% ET1 E3, 541-51ATR, 541-51ACT, 541-51ADKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915909-CRCW080551R0J NEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 200 51R 5% ET1 E3, 541-51ATR, 541-51ACT, 541-51ADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW080551R0JNEA
915909-CRCW080551R0JNEA
Chip Resistor - Surface Mount - CRCW080551R0JNEA 915909-CRCW080551R0JNEA
Manufacturer: Vishay Win Source Part Number: 915909-CRCW080551R0J NEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 200 51R 5% ET1 E3, 541-51ATR, 541-51ACT, 541-51ADKR

Manufacturer: Vishay
Win Source Part Number: 915909-CRCW080551R0JNEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 200 51R 5% ET1 E3, 541-51ATR, 541-51ACT, 541-51ADKR

Buy Now Datasheet
SMD 8W 150V Resistor - 52-CRCW080551R0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-CRCW080551R0JNEA
SMD 8W 150V Resistor 52-CRCW080551R0JNEA
51R 5% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: CRCW080551R0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080551R0JNEA can be used for catalog matching and distributor lookup.

51R 5% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: CRCW080551R0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080551R0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-51ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51ADKR-ND
Chip Resistor - Surface Mount 541-51ADKR-ND
51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51ATR-ND
Chip Resistor - Surface Mount 541-51ATR-ND
51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51ACT-ND
Chip Resistor - Surface Mount 541-51ACT-ND
51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 51 OHM 1/8W 5% 0805 SMD - CRCW080551R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/8W 5% 0805 SMD
CRCW080551R0JNEA
RES 51 OHM 1/8W 5% 0805 SMD CRCW080551R0JNEA
RES 51ohm 1/8W 5% 0805 SMD

RES 51ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080551R0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080551R0JNEA
Chip Resistor - Surface Mount CRCW080551R0JNEA
RES SMD 51 OHM 5% 1/8W 0805

RES SMD 51 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 51R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 66F9117 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 5%, 0.125W, 0805, Reel; Resistance Vishay
66F9117
Res, Thick Film, 51R, 5%, 0.125W, 0805, Reel; Resistance Vishay 66F9117
RES, THICK FILM, 51R, 5%, 0.125W, 0805, REEL; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R, 5%, 0.125W, 0805, REEL; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 51R, 5%, 0.125W, 0805; Resistance Vishay - 59M6921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 5%, 0.125W, 0805; Resistance Vishay
59M6921
Res, Thick Film, 51R, 5%, 0.125W, 0805; Resistance Vishay 59M6921
RES, THICK FILM, 51R, 5%, 0.125W, 0805; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 51R, 5%, 0.125W, 0805; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 915909-CRCW080551R0JNEA 52-CRCW080551R0JNEA 541-51ADKR-ND CRCW080551R0JNEA CRCW080551R0JNEA 66F9117 59M6921
Product Name Chip Resistor - Surface Mount - CRCW080551R0JNEA SMD 8W 150V Resistor Chip Resistor - Surface Mount RES 51 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 51R, 5%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 51R, 5%, 0.125W, 0805; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - 1614944-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers