Vishay Precision Group Thick Film Resistors - SMD 1/8watt 51ohms 1% CRCW080551R0FKTA

Description
Thick Film Resistors - SMD 1/8watt 51ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 51ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 51ohms 1% - CRCW080551R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 51ohms 1%
CRCW080551R0FKTA
Thick Film Resistors - SMD 1/8watt 51ohms 1% CRCW080551R0FKTA
Thick Film Resistors - SMD 1/8watt 51ohms 1%

Thick Film Resistors - SMD 1/8watt 51ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080551R0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551R0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080551R0FKTATR-ND
51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080551R0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551R0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080551R0FKTADKR-ND
RES SMD 51 OHM 1% 1/8W 0805

RES SMD 51 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080551R0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551R0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080551R0FKTACT-ND
RES SMD 51 OHM 1% 1/8W 0805

RES SMD 51 OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J5200 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J5200
Thick Film Chip Resistor; Resistance Vishay 07J5200
Thick Film Chip Resistor; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080551R0FKTA 541-CRCW080551R0FKTATR-ND 07J5200
Product Name Thick Film Resistors - SMD 1/8watt 51ohms 1% Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 51 ohms 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers