Vishay Precision Group Chip Resistor - Surface Mount CRCW080551R0FKEAHP

Description
51 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
51 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-51.0TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0TDKR-ND
Chip Resistor - Surface Mount 541-51.0TDKR-ND
51 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0TCT-ND
Chip Resistor - Surface Mount 541-51.0TCT-ND
51 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0TTR-ND
Chip Resistor - Surface Mount 541-51.0TTR-ND
51 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8123592P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123592P
Surface Mount Resistors 8123592P
Vishay CRCW080551R0FKEAHP

Vishay CRCW080551R0FKEAHP

Supplier's Site
Surface Mount Resistors - 8123592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123592
Surface Mount Resistors 8123592
Vishay CRCW080551R0FKEAHP

Vishay CRCW080551R0FKEAHP

Supplier's Site
Surface Mount Resistors - 1701972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701972
Surface Mount Resistors 1701972
Vishay CRCW080551R0FKEAHP

Vishay CRCW080551R0FKEAHP

Supplier's Site
Surface Mount Resistors - 1825481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825481
Surface Mount Resistors 1825481
Vishay CRCW080551R0FKEAHP

Vishay CRCW080551R0FKEAHP

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327166-CRCW080551R0FKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327166-CRCW080551R0FKEAHP
Resistors - Chip Resistor - Surface Mount 1327166-CRCW080551R0FKEAHP
Manufacturer: Vishay Dale Win Source Part Number: 1327166-CRCW080551R0 FKEAHP Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 51 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-51.0TTR,541-51.0 TCT,541-51.0TDKR,541 -51.0T Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327166-CRCW080551R0FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 51 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-51.0TTR,541-51.0TCT,541-51.0TDKR,541-51.0T
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Resistors - SMD 1/3watt 51ohms 1% 100ppm High Power Learn More - CRCW080551R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/3watt 51ohms 1% 100ppm High Power Learn More
CRCW080551R0FKEAHP
Thick Film Resistors - SMD 1/3watt 51ohms 1% 100ppm High Power Learn More CRCW080551R0FKEAHP
Thick Film Resistors - SMD 1/3watt 51ohms 1% 100ppm High Power Learn More

Thick Film Resistors - SMD 1/3watt 51ohms 1% 100ppm High Power Learn More

Supplier's Site
Res, Aec-Q200, 51R, 1%, 0.5W, 0805 Rohs Compliant Vishay - 84AH5287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 51R, 1%, 0.5W, 0805 Rohs Compliant Vishay
84AH5287
Res, Aec-Q200, 51R, 1%, 0.5W, 0805 Rohs Compliant Vishay 84AH5287
RES, AEC-Q200, 51R, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 51R, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-51.0TDKR-ND 8123592P 8123592 1327166-CRCW080551R0FKEAHP CRCW080551R0FKEAHP 84AH5287
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/3watt 51ohms 1% 100ppm High Power Learn More Res, Aec-Q200, 51R, 1%, 0.5W, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details