Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 51.1Kohms 1% 100ppm CRCW080551K1FKTA

Description
Thick Film Resistors - SMD 1/8watt 51.1Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 51.1Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 51.1Kohms 1% 100ppm - CRCW080551K1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 51.1Kohms 1% 100ppm
CRCW080551K1FKTA
Thick Film Resistors - SMD 1/8watt 51.1Kohms 1% 100ppm CRCW080551K1FKTA
Thick Film Resistors - SMD 1/8watt 51.1Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 51.1Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080551K1FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551K1FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080551K1FKTATR-ND
51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080551K1FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551K1FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080551K1FKTACT-ND
RES SMD 51.1K OHM 1% 1/8W 0805

RES SMD 51.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080551K1FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551K1FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080551K1FKTADKR-ND
RES SMD 51.1K OHM 1% 1/8W 0805

RES SMD 51.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080551K1FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080551K1FKTA
Resistors - Chip Resistor - Surface Mount CRCW080551K1FKTA
RES SMD 51.1K OHM 1% 1/8W 0805

RES SMD 51.1K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW080551K1FKTA 541-CRCW080551K1FKTATR-ND CRCW080551K1FKTA
Product Name Thick Film Resistors - SMD 1/8watt 51.1Kohms 1% 100ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 51100 ohms 51100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details