Vishay Intertechnology, Inc. Res Thick Film 0805 51.1K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW080551K1FKEB

Description
Res Thick Film 0805 51.1K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 51.1K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 51.1K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW080551K1FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 51.1K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW080551K1FKEB
Res Thick Film 0805 51.1K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW080551K1FKEB
Res Thick Film 0805 51.1K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 51.1K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW080551K1FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080551K1FKEB-ND
Chip Resistor - Surface Mount CRCW080551K1FKEB-ND
51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080551K1FKEB CRCW080551K1FKEB-ND
Product Name Res Thick Film 0805 51.1K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details