Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:51.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW080551K1FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:51.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:51.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:51.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW080551K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:51.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW080551K1FKEA
Thick Film ResistorSeries:CRCW; Resistance:51.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW080551K1FKEA
Thick Film ResistorSeries:CRCW; Resistance:51.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:51.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Automotive 150V 0.125W Resistor - 52-CRCW080551K1FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150V 0.125W Resistor
52-CRCW080551K1FKEA
Automotive 150V 0.125W Resistor 52-CRCW080551K1FKEA
0805 Thick Film Resistor, 51.1kR, 1%, 150V, 0.125W, AEC-Q200 Product overview: CRCW080551K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080551K1FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 51.1kR, 1%, 150V, 0.125W, AEC-Q200 Product overview: CRCW080551K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080551K1FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791529
Surface Mount Resistors 6791529
Vishay CRCW080551K1FKEA

Vishay CRCW080551K1FKEA

Supplier's Site
Surface Mount Resistors - 6791529P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791529P
Surface Mount Resistors 6791529P
Vishay CRCW080551K1FKEA

Vishay CRCW080551K1FKEA

Supplier's Site
Surface Mount Resistors - 1825139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825139
Surface Mount Resistors 1825139
Vishay CRCW080551K1FKEA

Vishay CRCW080551K1FKEA

Supplier's Site
Surface Mount Resistors - 1694724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694724
Surface Mount Resistors 1694724
Vishay CRCW080551K1FKEA

Vishay CRCW080551K1FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-51.1KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KCTR-ND
Chip Resistor - Surface Mount 541-51.1KCTR-ND
51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KCCT-ND
Chip Resistor - Surface Mount 541-51.1KCCT-ND
51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KCDKR-ND
Chip Resistor - Surface Mount 541-51.1KCDKR-ND
51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080551K1FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080551K1FKEA
Chip Resistor - Surface Mount CRCW080551K1FKEA
RES SMD 51.1K OHM 1% 1/8W 0805

RES SMD 51.1K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 51K1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4574 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K1, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4574
Res, Thick Film, 51K1, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4574
RES, THICK FILM, 51K1, 1%, 0.125W, 0805, REEL; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51K1, 1%, 0.125W, 0805, REEL; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5508 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5508
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5508
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW080551K1FKEA 52-CRCW080551K1FKEA 6791529 6791529P 541-51.1KCTR-ND CRCW080551K1FKEA 42K4574 61M5508
Product Name Thick Film ResistorSeries:CRCW; Resistance:51.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Automotive 150V 0.125W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 51K1, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 51100 ohms 51100 ohms 51100 ohms 51100 ohms
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data