Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 51Kohms 5% CRCW080551K0JNTB

Description
Thick Film Resistors - SMD 1/8watt 51Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 51Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 51Kohms 5% - CRCW080551K0JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 51Kohms 5%
CRCW080551K0JNTB
Thick Film Resistors - SMD 1/8watt 51Kohms 5% CRCW080551K0JNTB
Thick Film Resistors - SMD 1/8watt 51Kohms 5%

Thick Film Resistors - SMD 1/8watt 51Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080551K0JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080551K0JNTB-ND
Chip Resistor - Surface Mount CRCW080551K0JNTB-ND
51 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 51K 5% 200 Rt5 Rohs Compliant Vishay - 49P1328 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 51K 5% 200 Rt5 Rohs Compliant Vishay
49P1328
Crcw0805 51K 5% 200 Rt5 Rohs Compliant Vishay 49P1328
CRCW0805 51K 5% 200 RT5 ROHS COMPLIANT: NO

CRCW0805 51K 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080551K0JNTB CRCW080551K0JNTB-ND 49P1328
Product Name Thick Film Resistors - SMD 1/8watt 51Kohms 5% Chip Resistor - Surface Mount Crcw0805 51K 5% 200 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 51000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers