Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 51Kohms 5% CRCW080551K0JNTA

Description
Thick Film Resistors - SMD 1/8watt 51Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 51Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 51Kohms 5% - CRCW080551K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 51Kohms 5%
CRCW080551K0JNTA
Thick Film Resistors - SMD 1/8watt 51Kohms 5% CRCW080551K0JNTA
Thick Film Resistors - SMD 1/8watt 51Kohms 5%

Thick Film Resistors - SMD 1/8watt 51Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080551K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080551K0JNTA-ND
Chip Resistor - Surface Mount CRCW080551K0JNTA-ND
51 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080551K0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080551K0JNTA
Chip Resistor - Surface Mount CRCW080551K0JNTA
RES SMD 51K OHM 5% 1/8W 0805

RES SMD 51K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW080551K0JNTA CRCW080551K0JNTA-ND CRCW080551K0JNTA
Product Name Thick Film Resistors - SMD 1/8watt 51Kohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 51000 ohms 51000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details