Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080551K0JNEAHP

Description
51 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
51 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080551K0JNEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551K0JNEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW080551K0JNEAHPCT-ND
51 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080551K0JNEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551K0JNEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW080551K0JNEAHPTR-ND
51 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080551K0JNEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551K0JNEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW080551K0JNEAHPDKR-ND
51 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 51K OHM .33W 5% 0805 SMD - CRCW080551K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM .33W 5% 0805 SMD
CRCW080551K0JNEAHP
RES 51K OHM .33W 5% 0805 SMD CRCW080551K0JNEAHP
RES 51Kohm .33W 5% 0805 SMD

RES 51Kohm .33W 5% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080551K0JNEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080551K0JNEAHP
Resistors - Chip Resistor - Surface Mount CRCW080551K0JNEAHP
RES SMD 51K OHM 5% 1/2W 0805

RES SMD 51K OHM 5% 1/2W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW080551K0JNEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080551K0JNEAHP
Chip Resistor - Surface Mount CRCW080551K0JNEAHP
RES SMD 51K OHM 5% 1/2W 0805

RES SMD 51K OHM 5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW080551K0JNEAHPCT-ND CRCW080551K0JNEAHP CRCW080551K0JNEAHP CRCW080551K0JNEAHP
Product Name Chip Resistor - Surface Mount RES 51K OHM .33W 5% 0805 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details